Samsung S22B300H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
172418
Info modified on:
14 Mar 2024, 17:21:39
Short summary description Samsung S22B300H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
Samsung S22B300H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black
Long summary description Samsung S22B300H computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
Samsung S22B300H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black