Samsung LH65QMNEBGC Digital signage flat panel 165.1 cm (65") Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14554
Info modified on:
14 Mar 2024, 18:17:21
Short summary description Samsung LH65QMNEBGC Digital signage flat panel 165.1 cm (65") Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:
Samsung LH65QMNEBGC, Digital signage flat panel, 165.1 cm (65"), 3840 x 2160 pixels, Wi-Fi, 24/7
Long summary description Samsung LH65QMNEBGC Digital signage flat panel 165.1 cm (65") Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 4.0 24/7:
Samsung LH65QMNEBGC. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black