Samsung QB55R Digital signage flat panel 138.7 cm (54.6") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52872
Info modified on:
27 May 2024, 18:05:30
Short summary description Samsung QB55R Digital signage flat panel 138.7 cm (54.6") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
Samsung QB55R, Digital signage flat panel, 138.7 cm (54.6"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7
Long summary description Samsung QB55R Digital signage flat panel 138.7 cm (54.6") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7:
Samsung QB55R. Product design: Digital signage flat panel. Display diagonal: 138.7 cm (54.6"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black