https://images.icecat.biz/img/brand/thumb/26_c012d76b332e4624b88a05c9932c9266.jpg

Samsung LE-46M51B TV 116.8 cm (46") HD Black 500 cd/m²

https://images.icecat.biz/img/norm/high/301453-2821.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37100
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE-46M51B TV 116.8 cm (46") HD Black 500 cd/m²:

Samsung LE-46M51B, 116.8 cm (46"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-46M51B TV 116.8 cm (46") HD Black 500 cd/m²:

Samsung LE-46M51B. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Embed the product datasheet into your content