Samsung HW-K650 Black 3.1 channels 340 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127703
Info modified on:
26 Jul 2019, 08:44:37
Short summary description Samsung HW-K650 Black 3.1 channels 340 W:
Samsung HW-K650, 3.1 channels, 340 W, DTS 2.0, Dolby Digital 5.1, 17.8 cm (7"), Active subwoofer, Wireless
Long summary description Samsung HW-K650 Black 3.1 channels 340 W:
Samsung HW-K650. Audio output channels: 3.1 channels, RMS rated power: 340 W, Audio decoders: DTS 2.0, Dolby Digital 5.1. Woofer diameter (imperial): 17.8 cm (7"). Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, FLAC, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wireless