Samsung HW-J8500R Black 5.1 channels 350 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87244
Info modified on:
11 Oct 2021, 18:24:39
Short summary description Samsung HW-J8500R Black 5.1 channels 350 W:
Samsung HW-J8500R, 5.1 channels, 350 W, DTS 2.0, Dolby Digital, Active subwoofer, Wireless, Separate
Long summary description Samsung HW-J8500R Black 5.1 channels 350 W:
Samsung HW-J8500R. Audio output channels: 5.1 channels, RMS rated power: 350 W, Audio decoders: DTS 2.0, Dolby Digital. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Audio formats supported: AAC, ALAC, FLAC, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): Anynet+. Connectivity technology: Wired & Wireless. Power consumption (typical): 43 W, Power consumption (standby): 0.3 W