Samsung HW-J7510 Black 8.1 channels 320 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135927
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HW-J7510 Black 8.1 channels 320 W:
Samsung HW-J7510, 8.1 channels, 320 W, Dolby Digital 5.1, 17.8 cm (7"), Wireless, Separate
Long summary description Samsung HW-J7510 Black 8.1 channels 320 W:
Samsung HW-J7510. Audio output channels: 8.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital 5.1. Woofer diameter (imperial): 17.8 cm (7"). Subwoofer connectivity: Wireless, Subwoofer location: Separate. Product colour: Black, Recommended usage: TV, Audio formats supported: AAC, WAV, WMA, OGG, FLAC, MP3. Connectivity technology: Wired & Wireless