Samsung HT-J5150 home cinema system 5.1 channels 1000 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18084
Info modified on:
14 Mar 2024, 19:19:16
Short summary description Samsung HT-J5150 home cinema system 5.1 channels 1000 W Black:
Samsung HT-J5150, Blu-Ray player, BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Blu-Ray video, VCD, AVCHD, PAL, 5.1 channels
Long summary description Samsung HT-J5150 home cinema system 5.1 channels 1000 W Black:
Samsung HT-J5150. Optical disc player type: Blu-Ray player, Disc types supported: BD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: Blu-Ray video, VCD. Video formats supported: AVCHD, Analog signal format system: PAL. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS 96/24, DTS-HD Master Audio, Dolby Digital. Subwoofer type: Passive subwoofer. Power consumption (typical): 49 W, Power consumption (standby): 0.5 W