
Samsung HT-D550 home cinema system 5.1 channels 1000 W 3D Black
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107323
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HT-D550 home cinema system 5.1 channels 1000 W 3D Black:
Samsung HT-D550, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, DIVX, 5.1 channels, 1000 W, Dolby Digital, Dolby Pro Logic II, DTS
Long summary description Samsung HT-D550 home cinema system 5.1 channels 1000 W 3D Black:
Samsung HT-D550. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: DIVX. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Image formats supported: JPG, Depth (imperial): 24.8 cm (9.75"), Height (imperial): 5.41 cm (2.13"). Consumer Electronics Control (CEC): Anynet+