Samsung HG40ED670CK TV 101.6 cm (40") Full HD Black 300 cd/m²

https://images.icecat.biz/img/gallery/45e911dbca09b0654aacc2ef078815a7.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79485
Info modified on:
27 May 2024, 12:19:16
Short summary description Samsung HG40ED670CK TV 101.6 cm (40") Full HD Black 300 cd/m²:

Samsung HG40ED670CK, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung HG40ED670CK TV 101.6 cm (40") Full HD Black 300 cd/m²:

Samsung HG40ED670CK. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 6 ms. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Embed the product datasheet into your content