Samsung GU55AU7179UXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41553
Info modified on:
27 May 2024, 15:33:04
Short summary description Samsung GU55AU7179UXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
Samsung GU55AU7179UXZG, 139.7 cm (55"), 4K Ultra HD, LED, Smart TV, Wi-Fi, Grey
Long summary description Samsung GU55AU7179UXZG TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
Samsung GU55AU7179UXZG. Display diagonal: 139.7 cm (55"), HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey