https://images.icecat.biz/img/brand/thumb/26_c012d76b332e4624b88a05c9932c9266.jpg

Samsung GU50AU7199U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey

https://images.icecat.biz/img/gallery/96800599_6696599232.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
41619
Info modified on:
27 May 2024, 15:04:21
Short summary description Samsung GU50AU7199U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung GU50AU7199U, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Grey

Long summary description Samsung GU50AU7199U 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung GU50AU7199U. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Embed the product datasheet into your content