
Samsung Galaxy Mini 2 GT-S6500 8.31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 0.5 GB 4 GB 1300 mAh White
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22031
Info modified on:
27 Feb 2024, 15:02:16
Short summary description Samsung Galaxy Mini 2 GT-S6500 8.31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 0.5 GB 4 GB 1300 mAh White:
Samsung Galaxy Mini 2 GT-S6500, 8.31 cm (3.27"), 0.5 GB, 4 GB, 3.2 MP, Android 2.3, White
Long summary description Samsung Galaxy Mini 2 GT-S6500 8.31 cm (3.27") Single SIM Android 2.3 3G Micro-USB A 0.5 GB 4 GB 1300 mAh White:
Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 8.31 cm (3.27"), Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz, Processor family: Qualcomm, Processor model: MSM 7227. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product colour: White. Weight: 105 g