Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 0.5 GB 4 GB 1200 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71423
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 0.5 GB 4 GB 1200 mAh Black:
Samsung Galaxy Pocket Plus GT-S5301, 7.11 cm (2.8"), 0.5 GB, 4 GB, 2 MP, Android 4.0, Black
Long summary description Samsung Galaxy Pocket Plus GT-S5301 7.11 cm (2.8") Single SIM Android 4.0 3G Micro-USB B 0.5 GB 4 GB 1200 mAh Black:
Samsung Galaxy Pocket Plus GT-S5301. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.85 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1200 mAh. Product colour: Black. Weight: 97 g