Samsung Galaxy Tab 8.9 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45892
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 8.9 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Android Black:
Samsung Galaxy Tab 8.9, 22.6 cm (8.9"), 1280 x 800 pixels, 16 GB, 1 GHz, Android, Black
Long summary description Samsung Galaxy Tab 8.9 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Android Black:
Samsung Galaxy Tab 8.9. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 460 g. Operating system installed: Android. Product colour: Black