Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24135
Info modified on:
19 Jul 2024, 20:04:43
Short summary description Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:
Samsung Galaxy Tab 3 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, Android, 510 g, Black
Long summary description Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:
Samsung Galaxy Tab 3 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 510 g. Operating system installed: Android. Product colour: Black