Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68361
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Silver:
Samsung Galaxy Tab 2 GT-P5110, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android 4.0, Silver
Long summary description Samsung Galaxy Tab 2 GT-P5110 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android 4.0 Silver:
Samsung Galaxy Tab 2 GT-P5110. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 588 g. Operating system installed: Android 4.0. Product colour: Silver