Samsung Galaxy S4 Active GT-I9295 12.7 cm (5") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 16 GB 2600 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
144168
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S4 Active GT-I9295 12.7 cm (5") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 16 GB 2600 mAh Grey:
Samsung Galaxy S4 Active GT-I9295, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.2.2, Grey
Long summary description Samsung Galaxy S4 Active GT-I9295 12.7 cm (5") Single SIM Android 4.2.2 4G Micro-USB B 2 GB 16 GB 2600 mAh Grey:
Samsung Galaxy S4 Active GT-I9295. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.9 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2600 mAh. Product colour: Grey. Weight: 153 g