Samsung E2330 5.08 cm (2") 87.5 g Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27368
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E2330 5.08 cm (2") 87.5 g Black:
Samsung E2330, Slider, Single SIM, 5.08 cm (2"), 128 x 160 pixels, 800 mAh, Black
Long summary description Samsung E2330 5.08 cm (2") 87.5 g Black:
Samsung E2330. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 800 mAh, Standby time (2G): 500 h. Weight: 87.5 g. Product colour: Black