Samsung C3590 6.1 cm (2.4") 99.76 g Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78308
Info modified on:
26 Feb 2024, 15:20:16
Short summary description Samsung C3590 6.1 cm (2.4") 99.76 g Silver:
Samsung C3590, Clamshell, Single SIM, 6.1 cm (2.4"), 2 MP, 800 mAh, Silver
Long summary description Samsung C3590 6.1 cm (2.4") 99.76 g Silver:
Samsung C3590. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Battery capacity: 800 mAh, Standby time (2G): 460 h. Weight: 99.76 g. Product colour: Silver