Samsung C3520 6.1 cm (2.4") 97.5 g Pink

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34695
Info modified on:
26 Feb 2024, 15:20:38
Short summary description Samsung C3520 6.1 cm (2.4") 97.5 g Pink:
Samsung C3520, Clamshell, Single SIM, 6.1 cm (2.4"), 1.3 MP, 800 mAh, Pink
Long summary description Samsung C3520 6.1 cm (2.4") 97.5 g Pink:
Samsung C3520. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh. Weight: 97.5 g. Product colour: Pink