Samsung B7610 8.89 cm (3.5") Single SIM 3G 1500 mAh Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23565
Info modified on:
27 Feb 2024, 13:48:49
Short summary description Samsung B7610 8.89 cm (3.5") Single SIM 3G 1500 mAh Black:
Samsung B7610, 8.89 cm (3.5"), 480 x 800 pixels, 0.8 GHz, Black
Long summary description Samsung B7610 8.89 cm (3.5") Single SIM 3G 1500 mAh Black:
Samsung B7610. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 165 g