Samsung 65" Neo QLED 4K QN95C 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

https://images.icecat.biz/img/gallery/29094028cd1f92f1e16cfe7f5cff14f6.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10505
Info modified on:
18 Sept 2024, 23:14:10
Short summary description Samsung 65" Neo QLED 4K QN95C 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 65" Neo QLED 4K QN95C, 165.1 cm (65"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 65" Neo QLED 4K QN95C 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 65" Neo QLED 4K QN95C. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator Turbo Pro, Response time: 6.5 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Embed the product datasheet into your content