Samsung The Serif GQ49LS01TBU 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23611
Info modified on:
19 Sept 2024, 08:22:25
Short summary description Samsung The Serif GQ49LS01TBU 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Blue:
Samsung The Serif GQ49LS01TBU, 124.5 cm (49"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Blue
Long summary description Samsung The Serif GQ49LS01TBU 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Blue:
Samsung The Serif GQ49LS01TBU. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: Blue