Samsung NX NX2020 MILC 20.3 MP CMOS 5472 x 3648 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88356
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NX NX2020 MILC 20.3 MP CMOS 5472 x 3648 pixels Black:
Samsung NX NX2020, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, Black
Long summary description Samsung NX NX2020 MILC 20.3 MP CMOS 5472 x 3648 pixels Black:
Samsung NX NX2020. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Focal length range: 20 - 50 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Internal memory: 2048 MB. PictBridge. Weight: 228 g. Product colour: Black