Samsung ET-WV520B Wired & Wireless White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14390
Info modified on:
14 Mar 2024, 19:44:47
Short summary description Samsung ET-WV520B Wired & Wireless White:
Samsung ET-WV520B, White, 0.7 GHz, 0.512 GB, 4 GB, Wired & Wireless, 866 Mbit/s
Long summary description Samsung ET-WV520B Wired & Wireless White:
Samsung ET-WV520B. Product colour: White, Processor frequency: 0.7 GHz, RAM capacity: 0.512 GB. Connectivity technology: Wired & Wireless, Wi-Fi data rate (max): 866 Mbit/s, Security algorithms: WPA2, WPA2-PSK. Input voltage: 12 V, Input current: 2.1 A. Width: 29.5 mm, Depth: 120 mm, Height: 120 mm. Package type: Box