Samsung EE-D3100 mobile device dock station Tablet/Smartphone Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115477
Info modified on:
08 May 2023, 14:46:39
Short summary description Samsung EE-D3100 mobile device dock station Tablet/Smartphone Black:
Samsung EE-D3100, Samsung, Galaxy Tab S4, Galaxy Tab A (2018, 10.5), Samsung Pogo Connector, Black
Long summary description Samsung EE-D3100 mobile device dock station Tablet/Smartphone Black:
Samsung EE-D3100. Basic device type: Tablet/Smartphone, Brand compatibility: Samsung, Compatibility: Galaxy Tab S4, Galaxy Tab A (2018, 10.5). Docking connector type: Samsung Pogo Connector. Width: 140 mm, Depth: 18.9 mm, Height: 88.9 mm, Weight: 274.6 g. Product colour: Black