Samsung ES ES10 1/2.5" Compact camera 8.1 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69088
Info modified on:
29 Aug 2018, 19:11:47
Short summary description Samsung ES ES10 1/2.5" Compact camera 8.1 MP CCD 3648 x 2736 pixels Silver:
Samsung ES ES10, 8.1 MP, 3648 x 2736 pixels, 1/2.5", CCD, 3x, Silver
Long summary description Samsung ES ES10 1/2.5" Compact camera 8.1 MP CCD 3648 x 2736 pixels Silver:
Samsung ES ES10. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 9 MB. Weight: 120 g. Product colour: Silver