Samsung DVD/HDD Recorder DVD recorder Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111911
Info modified on:
21 Nov 2019, 17:22:33
Short summary description Samsung DVD/HDD Recorder DVD recorder Black, Silver:
Samsung DVD/HDD Recorder, 10-Bit/54MHz, Dolby Digital, DTS, 24-bit/96kHz, MP3, CD-R, 35 W
Long summary description Samsung DVD/HDD Recorder DVD recorder Black, Silver:
Samsung DVD/HDD Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD-R. Power consumption (typical): 35 W, Power consumption (standby): 5.8 W