Samsung DM500A2L Intel® Celeron® 3855U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78318
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DM500A2L Intel® Celeron® 3855U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:
Samsung DM500A2L, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 128 GB, Windows 10 Home
Long summary description Samsung DM500A2L Intel® Celeron® 3855U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home White:
Samsung DM500A2L. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White