Samsung DM-AF310-A14 All-in-One PC/workstation Intel® Pentium® G620T 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

https://images.icecat.biz/img/norm/high/15412091-3303.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
134130
Info modified on:
23 Jul 2024, 21:46:13
Short summary description Samsung DM-AF310-A14 All-in-One PC/workstation Intel® Pentium® G620T 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Samsung DM-AF310-A14, 58.4 cm (23"), Full HD, Intel® Pentium®, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description Samsung DM-AF310-A14 All-in-One PC/workstation Intel® Pentium® G620T 58.4 cm (23") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Samsung DM-AF310-A14. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Embed the product datasheet into your content