Samsung DIGIMAX L55W, Silver 1/2.5" 5 MP CCD

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25256
Info modified on:
04 Nov 2024, 09:21:13
Short summary description Samsung DIGIMAX L55W, Silver 1/2.5" 5 MP CCD:
Samsung DIGIMAX L55W, Silver, 5 MP, 1/2.5", CCD, 4.8x, 169 g, Silver
Long summary description Samsung DIGIMAX L55W, Silver 1/2.5" 5 MP CCD:
Samsung DIGIMAX L55W, Silver. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4.8x, Digital zoom: 5x, Focal length range: 4.6 - 22.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.11 cm (2.8"). Internal memory: 24 MB. Weight: 169 g. Product colour: Silver