Samsung i85 Black 1/2.5" 8.2 MP CCD 3264 x 2448 pixels

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40642
Info modified on:
04 Apr 2019, 08:10:33
Short summary description Samsung i85 Black 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:
Samsung i85 Black, 8.2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 5x, Black
Long summary description Samsung i85 Black 1/2.5" 8.2 MP CCD 3264 x 2448 pixels:
Samsung i85 Black. Megapixel (approx.): 8.2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6 - 30 mm. Display diagonal: 7.62 cm (3"). Internal memory: 190 MB. PictBridge. Weight: 158 g. Product colour: Black