Samsung H4500 Blu-Ray player Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126008
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung H4500 Blu-Ray player Black:
Samsung H4500, DTS-HD, Dolby Digital, Dolby Digital Plus, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, MP4, WMA, JPG, Blu-Ray video, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Long summary description Samsung H4500 Blu-Ray player Black:
Samsung H4500. Audio decoders: DTS-HD, Dolby Digital, Dolby Digital Plus. Video formats supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, MP4, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, Disc types supported: CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100-127 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.8 W. Width: 300 mm, Depth: 42 mm, Height: 208 mm