Samsung Galaxy S9 SM-G960F 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 3000 mAh Lilac

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28233
Info modified on:
27 Feb 2024, 14:35:03
Short summary description Samsung Galaxy S9 SM-G960F 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 3000 mAh Lilac:
Samsung Galaxy S9 SM-G960F, 14.7 cm (5.8"), 1440 x 2960 pixels, 4 GB, 12 MP, Android 8.0, Lilac
Long summary description Samsung Galaxy S9 SM-G960F 14.7 cm (5.8") Android 8.0 4G USB Type-C 4 GB 3000 mAh Lilac:
Samsung Galaxy S9 SM-G960F. Display diagonal: 14.7 cm (5.8"), Display resolution: 1440 x 2960 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 8.0. Battery capacity: 3000 mAh. Product colour: Lilac. Weight: 163 g