Samsung Galaxy S5 12.9 cm (5.1") Single SIM Android 4.4.2 4G Micro-USB 2 GB 2800 mAh Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
52551
Info modified on:
27 Feb 2024, 14:36:57
Short summary description Samsung Galaxy S5 12.9 cm (5.1") Single SIM Android 4.4.2 4G Micro-USB 2 GB 2800 mAh Black:
Samsung Galaxy S5, 12.9 cm (5.1"), 1920 x 1080 pixels, 2 GB, 16 MP, Android 4.4.2, Black
Long summary description Samsung Galaxy S5 12.9 cm (5.1") Single SIM Android 4.4.2 4G Micro-USB 2 GB 2800 mAh Black:
Samsung Galaxy S5. Display diagonal: 12.9 cm (5.1"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.5 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2800 mAh. Product colour: Black. Weight: 145 g