Rowenta Sprinto Silence 2400 Silver 2400 W Fan electric space heater

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
83684
Info modified on:
06 Jan 2021, 16:03:29
Short summary description Rowenta Sprinto Silence 2400 Silver 2400 W Fan electric space heater:
Rowenta Sprinto Silence 2400, Fan electric space heater, 1.6 m, Table, Silver, Rotary, 2400 W
Long summary description Rowenta Sprinto Silence 2400 Silver 2400 W Fan electric space heater:
Rowenta Sprinto Silence 2400. Type: Fan electric space heater, Cord length: 1.6 m. Placement options: Table, Product colour: Silver, Control type: Rotary. Heating power: 2400 W, Heating power (min): 1200 W, Suitable for room volume up to: 75 m³. Width: 220 mm, Depth: 180 mm, Height: 290 mm. Heat source: Electric