Rowenta Silence Force RO7212 2.5 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
2065
Info modified on:
05 Apr 2025, 11:35:19
Short summary description Rowenta Silence Force RO7212 2.5 L Cylinder vacuum Dry 550 W Bagless:
Rowenta Silence Force RO7212, 550 W, Cylinder vacuum, Dry, Bagless, 2.5 L, Foam
Long summary description Rowenta Silence Force RO7212 2.5 L Cylinder vacuum Dry 550 W Bagless:
Rowenta Silence Force RO7212. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Vacuum air filtering: Foam, Dirt separating method: Cyclonic, Noise level: 69 dB. Product colour: Grey, Blue