QNAP VS-8132U-RP-PRO+ Storage server Rack (2U) Intel® Core™ i3 i3-2120 4 GB DDR3 0 TB Linux Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30747
Info modified on:
23 Jul 2024, 21:46:02
Short summary description QNAP VS-8132U-RP-PRO+ Storage server Rack (2U) Intel® Core™ i3 i3-2120 4 GB DDR3 0 TB Linux Black:
QNAP VS-8132U-RP-PRO+, Storage server, Rack (2U), Intel® Core™ i3, i3-2120, 4 GB, DDR3
Long summary description QNAP VS-8132U-RP-PRO+ Storage server Rack (2U) Intel® Core™ i3 i3-2120 4 GB DDR3 0 TB Linux Black:
QNAP VS-8132U-RP-PRO+. Type: Storage server. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: Linux