QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
13877
Info modified on:
12 Mar 2024, 22:03:29
Short summary description QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black:
QNAP TS-451DeU, NAS, Rack (1U), Intel® Celeron®, J4025, 2 GB, DDR4
Long summary description QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black:
QNAP TS-451DeU. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J4025, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System