QNAP TS-431X-2G NAS Tower Annapurna Labs AL212 2 GB DDR3 16 TB HDD QNAP Turbo System Black

https://images.icecat.biz/img/gallery/a6e4ec66b3941ebc8f9c0b0e8c4a03e5.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
55216
Info modified on:
06 Aug 2024, 09:57:57
Short summary description QNAP TS-431X-2G NAS Tower Annapurna Labs AL212 2 GB DDR3 16 TB HDD QNAP Turbo System Black:

QNAP TS-431X-2G, NAS, Tower, Annapurna Labs, AL212, 2 GB, DDR3

Long summary description QNAP TS-431X-2G NAS Tower Annapurna Labs AL212 2 GB DDR3 16 TB HDD QNAP Turbo System Black:

QNAP TS-431X-2G. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.7 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Embed the product datasheet into your content