QNAP TS-431P2 NAS Tower Annapurna Labs Alpine AL-314 1 GB DDR3 12 TB HDD QNAP Turbo System Grey, White

https://images.icecat.biz/img/gallery/37212567_2664526184.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
17894
Info modified on:
06 Aug 2024, 10:16:31
Short summary description QNAP TS-431P2 NAS Tower Annapurna Labs Alpine AL-314 1 GB DDR3 12 TB HDD QNAP Turbo System Grey, White:

QNAP TS-431P2, NAS, Tower, Annapurna Labs, Alpine AL-314, 1 GB, DDR3

Long summary description QNAP TS-431P2 NAS Tower Annapurna Labs Alpine AL-314 1 GB DDR3 12 TB HDD QNAP Turbo System Grey, White:

QNAP TS-431P2. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Embed the product datasheet into your content