QNAP TS-251+ NAS Tower Intel® Celeron® J1900 2 GB DDR3L 0 TB QNAP QTS Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
429400
Info modified on:
29 Feb 2024, 20:31:44
Short summary description QNAP TS-251+ NAS Tower Intel® Celeron® J1900 2 GB DDR3L 0 TB QNAP QTS Grey:
QNAP TS-251+, NAS, Tower, Intel® Celeron®, J1900, 2 GB, DDR3L
Long summary description QNAP TS-251+ NAS Tower Intel® Celeron® J1900 2 GB DDR3L 0 TB QNAP QTS Grey:
QNAP TS-251+. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J1900, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 0 TB. Operating system installed: QNAP QTS