QNAP HS-251 NAS Compact Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System Black

https://images.icecat.biz/img/gallery/26193203_4648.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
9484
Info modified on:
31 Mar 2024, 19:09:15
Short summary description QNAP HS-251 NAS Compact Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System Black:

QNAP HS-251, NAS, Compact, Intel® Celeron®, 1 GB, DDR3L, 8 TB

Long summary description QNAP HS-251 NAS Compact Intel® Celeron® 1 GB DDR3L 8 TB HDD QNAP Turbo System Black:

QNAP HS-251. Type: NAS. Chassis type: Compact. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Embed the product datasheet into your content