Philips PSG9050/20 steam ironing station 3100 W 1.8 L SteamGlide soleplate Black

https://images.icecat.biz/img/gallery/c26e2dbbdc7a2d0873692ebf9270982634bc339b.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
346728
Info modified on:
09 Mar 2025, 20:55:51
Short summary description Philips PSG9050/20 steam ironing station 3100 W 1.8 L SteamGlide soleplate Black:

Philips PSG9050/20, 3100 W, 180 g/min, SteamGlide soleplate, 1.8 L, Black, Detachable

Long summary description Philips PSG9050/20 steam ironing station 3100 W 1.8 L SteamGlide soleplate Black:

Philips PSG9050/20. Iron power: 3100 W, Steam boost performance: 180 g/min, Soleplate type: SteamGlide soleplate. Energy saving percentage: 22%. Cord length: 1.8 m, Hose length: 1.8 m. Width: 229 mm, Depth: 493 mm, Height: 288 mm. Power: 3100 W

Embed the product datasheet into your content