Philips Sonicare HealthyWhite+ HX8922/90 electric toothbrush Adult Sonic toothbrush Green, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77697
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Sonicare HealthyWhite+ HX8922/90 electric toothbrush Adult Sonic toothbrush Green, White:
Philips Sonicare HealthyWhite+ HX8922/90, Adult, Sonic toothbrush, Daily care, Whitening, Green, White, 31000 movements per minute, 2 min, 30 sec
Long summary description Philips Sonicare HealthyWhite+ HX8922/90 electric toothbrush Adult Sonic toothbrush Green, White:
Philips Sonicare HealthyWhite+ HX8922/90. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)