Philips Sonicare HealthyWhite+ HX8911/01 electric toothbrush Adult Sonic toothbrush White

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190678
Info modified on:
25 May 2025, 02:54:24
Short summary description Philips Sonicare HealthyWhite+ HX8911/01 electric toothbrush Adult Sonic toothbrush White:
Philips Sonicare HealthyWhite+ HX8911/01, Adult, Sonic toothbrush, Daily care, Whitening, White, 31000 movements per minute, 2 min, 30 sec
Long summary description Philips Sonicare HealthyWhite+ HX8911/01 electric toothbrush Adult Sonic toothbrush White:
Philips Sonicare HealthyWhite+ HX8911/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)