Philips SOUNDBAR SPEAKER 30W 2.0 CHANNEL BLUETOOTH HDMI ARC Black 2.0 channels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34365
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Philips SOUNDBAR SPEAKER 30W 2.0 CHANNEL BLUETOOTH HDMI ARC Black 2.0 channels:
Philips SOUNDBAR SPEAKER 30W 2.0 CHANNEL BLUETOOTH HDMI ARC, 2.0 channels, 30 W, 5.08 cm (2"), 5.2 cm, Active subwoofer, Wireless
Long summary description Philips SOUNDBAR SPEAKER 30W 2.0 CHANNEL BLUETOOTH HDMI ARC Black 2.0 channels:
Philips SOUNDBAR SPEAKER 30W 2.0 CHANNEL BLUETOOTH HDMI ARC. Audio output channels: 2.0 channels. Soundbar speaker RMS power: 30 W, Full-range driver diameter (imperial): 5.08 cm (2"), Full-range driver diameter: 5.2 cm. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless. Product colour: Black, Audio formats supported: MP3. Connectivity technology: Wired & Wireless