Philips 2.1 Home theater HES2800/12

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
141639
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 2.1 Home theater HES2800/12:
Philips 2.1 Home theater HES2800/12, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, MPEG1, MPEG2, 2.1 channels, 150 W
Long summary description Philips 2.1 Home theater HES2800/12:
Philips 2.1 Home theater HES2800/12. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video formats supported: DIVX, MPEG1, MPEG2. Audio output channels: 2.1 channels, RMS rated power: 150 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS. Supported radio bands: FM. Satellite speaker impedance: 6 Ω