Philips HAIRCLIPPER Series 3000 HC3518/15 hair trimmers/clipper Black 13 Nickel-Metal Hydride (NiMH)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135789
Info modified on:
13 Dec 2024, 03:16:36
Short summary description Philips HAIRCLIPPER Series 3000 HC3518/15 hair trimmers/clipper Black 13 Nickel-Metal Hydride (NiMH):
Philips HAIRCLIPPER Series 3000 HC3518/15, Black, Rectangle, 0.5 mm, 2.3 cm, 4.1 cm, Beard, Ear
Long summary description Philips HAIRCLIPPER Series 3000 HC3518/15 hair trimmers/clipper Black 13 Nickel-Metal Hydride (NiMH):
Philips HAIRCLIPPER Series 3000 HC3518/15. Product colour: Black, Shape: Rectangle, Minimum hair length: 0.5 mm. Power source: Battery, Operating time: 45 min, Battery type: Built-in. Cord length: 1.8 m. Attachment combs: Beard, Ear